EN
  • EN
  • DE

LTC2050CS6#TRMPBF

Part No LTC2050CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 75pA
Voltage - Input Offset 0.5μV
Operating Supply Current 800μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 132507-LTC2050CS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2050CS6#TRMPBF CAD Model

Description

Introducing the LTC2050CS6#TRMPBF from Linear Technology

The LTC2050CS6#TRMPBF is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, an Analog Devices brand. This precision amplifier is designed to provide cutting-edge performance for applications requiring high accuracy and stability over time and temperature. The LTC2050CS6#TRMPBF is suitable for a wide range of applications, including medical instrumentation, sensor signal conditioning, and industrial process control systems.

Key Features

  • Zero-Drift Architecture: The LTC2050CS6#TRMPBF features a patented zero-drift architecture that ensures continuous self-calibration, resulting in a very low input offset voltage and offset voltage drift. This makes it ideal for precision applications where long-term stability is critical.
  • Low Noise: With its low noise characteristics, the LTC2050CS6#TRMPBF provides a clean signal amplification, ensuring high-fidelity signal processing.
  • Power Efficiency: The device operates with a supply voltage range from 2.7V to 5.5V, making it an excellent choice for battery-powered and portable applications due to its power efficiency.
  • Rail-to-Rail Output: The op-amp can drive its output to both supply rails, offering a wide dynamic range, which is especially useful in single-supply operations.
  • Packaging: The LTC2050CS6#TRMPBF comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The LTC2050CS6#TRMPBF is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Temperature measurement and control
  • Electronic scales and precision instruments
  • Strain gauge signal amplifiers
  • Automotive systems

Product Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2050CS6#TRMPBF is no exception. The product is manufactured with rigorous standards, ensuring high reliability and performance consistency. The device also comes in a tape and reel package form (TRMPBF), which is suitable for automated assembly processes, simplifying the manufacturing and handling of bulk orders.

Overall, the LTC2050CS6#TRMPBF from Linear Technology represents a blend of precision, power efficiency, and reliability, making it an excellent choice for designers who require the utmost accuracy in their electronic designs.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7302 $60.5718
21+ $5.5221 $115.9641
33+ $5.3500 $176.5500
45+ $5.1779 $233.0055
58+ $5.0046 $290.2668
78+ $4.4872 $350.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess