EN
  • EN
  • DE

LT1101SW#TRPBF

Part No LT1101SW#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 37KHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.1 V/μs
Gain Bandwidth Product (GBP) 37kHz
Current - Input Bias 6nA
Voltage - Input Offset 250μV
Operating Supply Current 94μA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 132640-LT1101SW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1101SW#TRPBF CAD Model

Description

Linear Technology's LT1101SW#TRPBF: A Precision Instrumentation Amplifier

The LT1101SW#TRPBF is a high-precision instrumentation amplifier designed by Linear Technology to cater to a broad spectrum of applications requiring accurate and stable signal amplification. This component is a testament to Linear Technology's commitment to providing solutions that combine performance with reliability, making it an ideal choice for professionals in fields such as industrial, automotive, and medical electronics.

Key Features

  • High Precision: The LT1101SW#TRPBF boasts excellent accuracy and a low offset voltage, ensuring that the amplified signal remains true to the original.
  • Low Noise: With its low noise characteristics, this amplifier is perfect for applications where signal integrity is paramount.
  • Wide Power Supply Range: The device can operate from a wide range of supply voltages, providing flexibility in various power environments.
  • Gain Set with External Resistors: The gain of the amplifier can be easily adjusted by external resistors, which allows for customization to specific application needs.

Applications

The versatility of the LT1101SW#TRPBF makes it suitable for a variety of applications, including:

  • Medical instrumentation where precision and reliability are critical.
  • Industrial control systems that require stable and accurate signal processing.
  • Automotive sensors and electronics where durability and performance are needed under harsh conditions.
  • Data acquisition systems that demand high fidelity signal amplification.

Quality and Reliability

Linear Technology's LT1101SW#TRPBF is built to meet the highest standards of quality and reliability. It is available in a robust package that ensures longevity even in challenging environments. With its excellent temperature stability and resistance to wear and tear, this instrumentation amplifier is a reliable component for long-term deployment in critical systems.

Conclusion

Overall, the LT1101SW#TRPBF from Linear Technology is a standout choice for designers and engineers looking for a high-quality instrumentation amplifier. Its precision, low noise, and flexibility make it an essential building block in a wide array of electronic systems. Whether it's for intricate medical devices or rugged industrial machinery, the LT1101SW#TRPBF delivers performance you can trust.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,232 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess