EN
  • EN
  • DE

LTC1998CS6#TRPBF

Part No LTC1998CS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC DETECT VOLT PR LOBATT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 125726-LTC1998CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1998CS6#TRPBF CAD Model

Description

The LTC1998CS6#TRPBF is a high-precision operational amplifier designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This operational amplifier is part of the LTC1998 product family and is known for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications including test equipment, instrumentation, and control systems.

Key Features

  • High Precision: The LTC1998CS6#TRPBF boasts outstanding precision with very low offset voltage and drift. This ensures that the amplifier maintains its accuracy over a wide range of operating conditions.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for sensitive applications where maintaining signal integrity is crucial.
  • Power Efficiency: The device operates with a low supply current, making it suitable for battery-powered devices and applications where power conservation is important.
  • Rail-to-Rail Output: The amplifier features a rail-to-rail output stage, allowing the output to swing close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Wide Supply Range: It can be powered from a single supply ranging from 2.7V to 5.5V, providing flexibility in various circuit designs.
  • Temperature Range: The LTC1998CS6#TRPBF is designed to operate over an extended temperature range, ensuring reliable performance in varying environmental conditions.

Package and Availability

The LTC1998CS6#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly for high-volume production.

Applications

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control and Industrial Automation
  • Portable Battery-Powered Devices

The LTC1998CS6#TRPBF from Linear Technology represents a blend of precision, efficiency, and versatility, suitable for designers looking for an op-amp that can deliver consistent performance across a spectrum of applications.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0871 $62.6130
70+ $1.7129 $119.9030
105+ $1.6597 $174.2685
145+ $1.6055 $232.7975
190+ $1.5523 $294.9370
250+ $1.3918 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess