Products specifications Report Issue?

Manufacturer Intel
Packaging Tray
Part Status Obsolete (End Of Life)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 5000
Number of I/O 161
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-FBGA (17x17)
Part Number Series EPM3256
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812207-EPM3256AFC256-10
Ultra Librarian 3D Model Ultra Librarian EPM3256AFC256-10 CAD Model

Description

The EPM3256AFC256-10 is an Intel product that is now obsolete (End Of Life) from Intel.

  • Programmable Type: In System Programmable
  • Gates: 5000
  • Number of I/O: 161
  • Package: 256-FBGA (17x17)
  • Popularity: Low
  • Voltage Supply: 3V ~ 3.6V
  • Delay Time tpd(1) Max: 10ns
  • Number of Logic Elements/Blocks: 16
  • Number of Macrocells: 256

You May Also Be Interested in

Cypress Semiconductor Corp
IC CPLD 128MC 15NS 160LQFP /
Lowest to $41.1691
ECAD model for CY37128VP160-83AXI
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 132CSBGA
Lowest to $52.5524
ECAD model for LC4128ZC-75MN132I
Xilinx Inc.
Need more? Email Us
ECAD model for XC95288XV-7FG256I
Xilinx Inc.
5V in-system programmable
Need more? Email Us
ECAD model for XC95108-15PCG84C
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 100QFP /
Lowest to $10.9684
ECAD model for M5LV-256/68-7YC
Advanced Micro Devices
EE CMOS 24-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE20V8H-10JC
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $2.0711
ECAD model for GAL22V10D-7LP
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $18.0180
ECAD model for LC4256V-75TN144I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $30.7368
ECAD model for LC4064V-75TN48I

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention