EN
  • EN
  • DE

MAX982CPA

Part No MAX982CPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Ultra-Low-Power, Open-Drain, Single/Dual-Supply Comparators | IC COMPARATOR DUAL OD 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 0.015mA at 5V
Current - Quiescent (Maximum) 6μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX982
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215477-MAX982CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX982CPA CAD Model

Description

The MAX982CPA is a high-performance, precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications. This device is particularly well-suited for portable and battery-powered equipment due to its low power consumption and compact packaging.

Key Features

  • Voltage Monitoring: The MAX982CPA offers precise monitoring of power supply voltages, ensuring that the system operates within specified voltage thresholds. It is capable of monitoring a +5V power supply.
  • Reset Output: A reset output feature is available which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures a proper system reset during power-up, power-down, or brown-out conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX982CPA consumes minimal power, with a typical supply current of only 3µA.
  • Compact Package: The device comes in an 8-pin PDIP package, making it ideal for space-constrained applications.
  • Manual Reset Input: It features a manual reset input that allows a pushbutton or external logic to initiate system resets.

Applications

The MAX982CPA is versatile and can be used in a variety of applications that require voltage monitoring and reliable system reset functionality. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Communication Equipment
  • Industrial Controllers

Technical Specifications

The technical specifications of the MAX982CPA include:

  • Supply Voltage Range: 4.75V to 5.5V
  • Reset Threshold Voltage: Typically 4.65V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-Pin PDIP

Overall, the MAX982CPA from Maxim Integrated stands out as a reliable and efficient solution for system monitoring and control, providing the high level of performance expected from industry-leading semiconductor manufacturers.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Rochester Electronics
93S46DM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess