EN
  • EN
  • DE

LTC1852IFW#PBF

Part No LTC1852IFW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8CH 10BIT 48-TSSOP / 8-Channel Single ADC SAR 400ksps 10-bit Parallel 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Sampling Rate 400k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA, Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 782232-LTC1852IFW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1852
Introduction Date October 23, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1852IFW#PBF CAD Model

Description

Product Overview: LTC1852IFW#PBF

The LTC1852IFW#PBF is a high-performance, 8-channel, 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide array of applications. This ADC is an ideal solution for demanding data acquisition systems where multiple channels and high accuracy are required.

Key Features

  • Resolution: The LTC1852IFW#PBF offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Multiple Channels: With 8 differential channels, this ADC can handle multiple signal inputs, making it versatile for complex systems.
  • High-Speed Performance: The device boasts a fast conversion rate, ensuring timely data processing in applications where speed is crucial.
  • Low Power Consumption: Designed for efficiency, the LTC1852IFW#PBF consumes minimal power, which is essential for battery-powered or energy-sensitive systems.
  • Integrated Features: It includes features such as a shutdown mode, a 2.5V internal reference, and a reference buffer, simplifying system design and reducing external component count.
  • Robust Package: Housed in a 48-lead SSOP package, the LTC1852IFW#PBF is built to withstand challenging environments and is suitable for industrial-grade applications.

Applications

The LTC1852IFW#PBF's versatility makes it an excellent choice for a variety of applications, including:

  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automotive Systems
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC1852IFW#PBF meets the highest standards of performance and reliability. This product is designed with the needs of professionals in mind and is rigorously tested to guarantee its suitability for critical applications.

Conclusion

The LTC1852IFW#PBF from Linear Technology is a robust, multi-channel ADC that combines precision, speed, and low power consumption. Its integrated features and industrial-grade packaging make it a smart choice for engineers and designers looking to enhance their systems with reliable and accurate analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess