Introducing the ST33HTPH2E32AHD6 Secure Microcontroller
The ST33HTPH2E32AHD6 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to meet the rigorous demands of modern security-sensitive applications. This device is part of STMicroelectronics' ST33 family, renowned for its robust security features and high-performance capabilities.
Key Features
- Advanced Security: The ST33HTPH2E32AHD6 comes equipped with sophisticated security mechanisms, including a hardware random number generator, dedicated hardware for public key cryptography, and advanced protection against physical attacks. These features make the microcontroller ideal for applications such as mobile transactions, identification systems, and secure access control.
- High-Performance Architecture: With its ARM® SecurCore® SC300™ 32-bit RISC core, the microcontroller offers high-speed processing capabilities, ensuring efficient handling of complex cryptographic algorithms and swift execution of secure operations.
- Large Memory Capacity: The device boasts a substantial memory capacity, featuring 32KB of RAM and 256KB of high-density EEPROM. This extensive memory provision allows for the storage of multiple applications or large cryptographic keys, facilitating versatile and flexible use cases.
- Communication Interfaces: To ensure seamless integration with a variety of systems, the ST33HTPH2E32AHD6 supports multiple communication interfaces, including ISO/IEC 7816, SWP (Single Wire Protocol), and I2C. This versatility enables the microcontroller to be deployed in a wide array of environments and connect with numerous peripheral devices.
Applications
The secure microcontroller is perfectly suited for a range of applications that require robust security measures. It is commonly used in:
- Smart Cards
- Banking and Financial Systems
- Secure Identification and e-Government Services
- Mobile Telecommunications
- Internet of Things (IoT) Security
With its combination of advanced security, high-performance processing, and flexible connectivity options, the ST33HTPH2E32AHD6 from STMicroelectronics is an excellent choice for developers and manufacturers seeking a reliable and secure microcontroller solution.