EN
  • EN
  • DE

LTC1821-1ACGW#TRPBF

Part No LTC1821-1ACGW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT PRECISE 36SSOP / DAC 1-CH Segment 16-bit 36-Pin SSOP W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±4.5 V ~ 16.5 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782222-LTC1821-1ACGW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1821
Introduction Date December 05, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1821-1ACGW#TRPBF CAD Model

Description

LTC1821-1ACGW#TRPBF - High-Performance DAC from Linear Technology

The LTC1821-1ACGW#TRPBF is a cutting-edge digital-to-analog converter (DAC) component designed and manufactured by Linear Technology, now part of Analog Devices. This high-precision device is tailored for applications that demand the utmost in performance and accuracy, making it an ideal choice for advanced industrial, automotive, and communication systems.

This particular model boasts an impressive 16-bit resolution, ensuring fine granularity and precise control over analog outputs. The high level of resolution makes it suitable for applications such as medical instrumentation, test equipment, and high-end audio equipment where nuanced signal reproduction is critical.

The LTC1821-1ACGW#TRPBF operates with a supply voltage range from 4.5V to 5.5V, providing designers with flexibility in system power design. Its versatile interface is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into a variety of digital systems. This ensures that the DAC can communicate seamlessly with microcontrollers, DSPs, and other digital hardware.

In terms of performance, the LTC1821-1ACGW#TRPBF features a fast settling time and low noise output, which are essential for high-speed and high-fidelity applications. The device's monotonic output ensures consistent and predictable performance across the entire operating range, which is critical for control systems and automated processes.

The component comes in a compact 24-lead SSOP package, making it suitable for space-constrained applications. Additionally, the LTC1821-1ACGW#TRPBF is offered in tape and reel packaging (denoted by the "#TRPBF" suffix), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production.

Linear Technology's commitment to quality is evident in the LTC1821-1ACGW#TRPBF's robust design, which is built to deliver long-term reliability and stability. It is designed to operate over the industrial temperature range, ensuring consistent performance even in harsh environments.

Overall, the LTC1821-1ACGW#TRPBF is a superior choice for system designers looking for a high-resolution DAC that combines performance, precision, and flexibility. Its advanced features and reliable operation make it a standout component in the field of digital-to-analog conversion technology.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.5858 $78.5858
2+ $64.4807 $128.9614
3+ $62.4657 $187.3971
4+ $60.4506 $241.8024
5+ $58.4356 $292.1780
6+ $52.3906 $314.3436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess