EN
  • EN
  • DE

VT1320MFQR

Part No VT1320MFQR
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number VT1320
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 903056-VT1320MFQR
Ultra Librarian 3D Model Ultra Librarian VT1320MFQR CAD Model

Description

Introducing the Maxim Integrated VT1320MFQR

The Maxim Integrated VT1320MFQR is a state-of-the-art, high-performance product designed to meet the rigorous demands of today's advanced electronic applications. This versatile component is an integral part of Maxim's commitment to providing innovative, reliable, and efficient solutions for a wide array of industries.

Robust Power Management

The VT1320MFQR excels in power management tasks. It is engineered to deliver precise voltage regulation, ensuring stable operation for sensitive electronic circuits. With its high efficiency and low quiescent current, this product is an ideal choice for battery-powered devices, helping to extend operational life and reduce the need for frequent charging or battery replacement.

Advanced Features

Maxim Integrated has equipped the VT1320MFQR with an array of advanced features that set it apart from the competition. These include over-temperature protection, overcurrent protection, and short-circuit protection, all of which contribute to the product's reliability and durability. The incorporation of these safety measures helps to prevent damage to the device and the systems it powers, even under adverse conditions.

Compact and Versatile Design

The compact form factor of the VT1320MFQR makes it an excellent choice for space-constrained applications. Whether it's being used in portable consumer electronics, medical devices, or industrial controls, this product can fit into tight spaces without sacrificing performance. Its versatile design also means it can be easily integrated into a variety of circuit designs, offering designers flexibility and convenience.

High-Quality Standards

Quality is at the forefront of Maxim Integrated's manufacturing process, and the VT1320MFQR is no exception. It is produced using high-grade materials and subjected to rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently over time, even in the most demanding environments.

In conclusion, the Maxim Integrated VT1320MFQR is a top-tier component that offers robust power management, advanced safety features, and a compact, versatile design. It stands as a testament to Maxim's dedication to excellence and innovation in the field of electronic components.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess