The 74ABT16244ADGVRE4 is a high-performance, non-inverting 16-bit buffer and line driver designed by Texas Instruments to meet the demands of high-speed data transmission systems. This integrated circuit is part of the ABT range, which is known for its advanced BiCMOS technology, offering both high-speed operation and reduced power consumption.
Key Features
- Technology: Advanced BiCMOS technology that ensures fast switching and reduced power dissipation.
- Operating Voltage: Compatible with 5V operating voltage which is common in digital systems, ensuring easy integration.
- Drive Capability: Capable of driving 50 Ohm transmission lines at the rated voltage, making it suitable for high-speed signal propagation.
- Output Current: High-drive outputs (-32 mA IOH, 64 mA IOL) to drive heavily loaded outputs with ease.
- Speed: Fast propagation delay and output transition times, which are crucial for high-speed applications.
- Bus Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
- Package: Available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
Applications
The 74ABT16244ADGVRE4 is versatile and can be used in a variety of applications, including:
- High-speed data transmission
- Bus interface buffering
- Data processing
- Memory address driving
- Signal distribution and translation
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable products. The 74ABT16244ADGVRE4 is no exception, undergoing rigorous testing and quality control processes to ensure it meets the industry standards and customer expectations.
Environmental Compliance
This product is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances, making it suitable for use in environmentally sensitive applications.