EN
  • EN
  • DE

LTC1769CGN

Part No LTC1769CGN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072044-LTC1769CGN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1769CGN CAD Model

Description

The LTC1769CGN from Linear Technology is a state-of-the-art, multi-phase synchronous step-down switching regulator designed to deliver high efficiency and excellent thermal performance. This advanced power management IC is well-suited for applications requiring precise voltage regulation and high power density, such as in computing systems, telecommunications, and industrial equipment.

Key Features:

  • Multi-Phase Operation: The LTC1769CGN operates in a multi-phase configuration, which reduces input and output ripple, improves transient response, and significantly lowers the required input capacitance.
  • High Efficiency: With its synchronous rectification and low on-resistance MOSFET drivers, the LTC1769CGN achieves high efficiency, which is critical for reducing power losses and managing thermal conditions in high-performance systems.
  • Adjustable Operating Frequency: The switching frequency is adjustable from 250kHz to 550kHz, allowing designers to optimize the performance of the regulator for specific applications.
  • Up to 6-Phase Operation: The device can be configured for up to 6-phase operation, providing scalability for high current applications and enabling excellent load and line regulation.
  • Voltage Tracking: This feature allows for controlled startup and shutdown, providing a smooth voltage ramp-up and ramp-down which can be critical in sensitive applications.

Product Specifications:

  • Package: 24-Lead SSOP
  • Voltage Input Range: 4.5V to 36V
  • Output Voltage Range: 0.8V to 5V
  • Output Current: Up to 20A per phase
  • Thermal Protection: Over-temperature shutdown

The LTC1769CGN is designed with robust protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under adverse conditions. Its compact 24-lead SSOP package makes it an ideal choice for space-constrained applications while providing ample thermal management capabilities.

Overall, the LTC1769CGN from Linear Technology represents a flexible and powerful solution for modern high-performance power supply designs, offering designers a mix of efficiency, precision, and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess