EN
  • EN
  • DE

LTC1753CG#TR

Part No LTC1753CG#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828615-LTC1753CG#TR
Ultra Librarian 3D Model Ultra Librarian LTC1753CG#TR CAD Model

Description

The LTC1753CG#TR is a high-performance, 16-bit SoftSpan digital-to-analog converter (DAC) from Linear Technology, a brand that has established a reputation for precision and quality in the field of analog integrated circuits. This product is designed for applications that require high accuracy and stability, making it an ideal choice for industrial, automotive, and communication systems where precise analog control is necessary.

Key Features

  • Resolution: The LTC1753CG#TR boasts a 16-bit resolution, providing fine granularity for analog output signals.
  • SoftSpan Technology: With Linear Technology's proprietary SoftSpan technology, users can select from multiple output ranges without the need for external components, simplifying design and reducing board space.
  • High Stability: This DAC offers excellent stability over time and temperature variations, ensuring consistent performance under varying conditions.
  • Low Glitch Energy: The transition between output codes is designed to produce minimal glitch energy, reducing noise and improving the overall signal quality.
  • Power Efficiency: The LTC1753CG#TR operates with a low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Package: It is available in a 28-lead SSOP package, which is ideal for space-constrained applications.
  • Temperature Range: This device operates over the industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the LTC1753CG#TR allows it to be used in a wide array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Systems
  • Telecommunications Equipment
  • Programmable Logic Controllers (PLCs)

Product Quality and Support

Linear Technology products are known for their robustness and high quality. The LTC1753CG#TR is backed by comprehensive technical support and documentation, ensuring that designers can take full advantage of its features and integrate it seamlessly into their projects. With its combination of performance, flexibility, and support, the LTC1753CG#TR is a top-tier solution for demanding analog output applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess