EN
  • EN
  • DE

LTC1749CFW#TRPBF

Part No LTC1749CFW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 80MSPS SMPL 48TSSOP / 1-Channel Single ADC Pipelined 80Msps 12-bit Parallel 48-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 782209-LTC1749CFW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1749
Introduction Date February 17, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1749CFW#TRPBF CAD Model

Description

The LTC1749CFW#TRPBF is a high-performance 14-bit, 65Msps (mega samples per second) analog-to-digital converter (ADC) designed by Linear Technology, a brand renowned for precision engineering in analog integrated circuits. This product is specifically tailored for applications that require high-speed data acquisition, such as medical imaging, communication systems, and industrial instrumentation.

Key Features

  • Resolution: 14-Bit performance offers high precision for demanding applications.
  • Sampling Rate: Fast sampling rate of 65Msps enables real-time data capture for dynamic signals.
  • Input Range: The ADC features a 2Vpp differential input range, providing flexibility for various signal types.
  • Low Power Consumption: Optimized for power-sensitive applications with a typical power usage of 380mW.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range.
  • Output Format: User-selectable output formats include two's complement and offset binary.
  • Package: Available in a 48-lead SSOP package, suitable for compact PCB designs.
  • Temperature Range: Operates reliably across an industrial temperature range from -40°C to +85°C.

Applications

The LTC1749CFW#TRPBF is ideal for a wide range of applications due to its high-speed and precision characteristics. It is especially well-suited for:

  • Telecommunications: ADCs are critical in converting analog signals from the real world into digital data that can be processed by electronic equipment.
  • Medical Imaging: High-resolution ADCs are essential for creating detailed images in applications like MRI or CT scans.
  • Test and Measurement: Accurate data acquisition is key for oscilloscopes, spectrum analyzers, and other precision instruments.
  • Industrial Control Systems: Robust ADCs like the LTC1749CFW#TRPBF ensure precise monitoring and control in automated processes.

Ordering Information

The LTC1749CFW#TRPBF is available for order in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and product information, interested customers can consult the datasheet or contact Linear Technology's sales representatives.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess