EN
  • EN
  • DE

LTC1747CFW#TRPBF

Part No LTC1747CFW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 80MSPS 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TSSOP
Win Source Part Number 129352-LTC1747CFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1747CFW#TRPBF CAD Model

Description

LTC1747CFW#TRPBF Product Overview

The LTC1747CFW#TRPBF is a high-performance, 14-bit, 25Msps analog-to-digital converter (ADC) designed by Linear Technology, a brand well-known for its precision electronic components. This ADC is part of a family of converters that offer excellent dynamic performance, making them suitable for a wide range of applications, including medical imaging, communications, digital signal processing, and instrumentation.

Key Features

  • High Resolution: The 14-bit resolution ensures fine detail in the analog input signal is preserved, providing high-fidelity digital representations that are crucial for precision applications.
  • Fast Sampling Rate: With a sampling rate of up to 25Msps (Mega samples per second), this ADC can handle high-speed signals and quickly convert them to digital data without significant latency.
  • Low Power Consumption: Optimized for power efficiency, the LTC1747CFW#TRPBF is suitable for battery-powered devices where power conservation is critical.
  • Flexible Input Range: The ADC supports various input ranges, accommodating different signal amplitudes and providing versatility in system design.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable and consistent performance.
  • Easy Integration: The device comes in a compact 48-lead TSSOP package, making it easy to integrate into a wide variety of electronic systems.

Applications

The LTC1747CFW#TRPBF's combination of high speed, precision, and low power consumption makes it an ideal choice for applications such as:

  • Medical Imaging Systems
  • Communication Systems
  • High-speed Data Acquisition
  • Digital Signal Processing
  • Instrumentation and Control Systems

Reliability and Quality

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC1747CFW#TRPBF is no exception, with rigorous testing and quality control measures in place to guarantee performance even under the most demanding conditions. Whether used in commercial, industrial, or military-grade applications, this ADC stands out for its precision and durability.

Overall, the LTC1747CFW#TRPBF from Linear Technology is a top-tier ADC solution for professionals seeking a blend of speed, accuracy, and power efficiency in their digital conversion tasks.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess