EN
  • EN
  • DE

LTC1731EMS8-4.2#TRPBF

Part No LTC1731EMS8-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 105149-LTC1731EMS8-4.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1731EMS8-4.2#TRPBF CAD Model

Description

LTC1731EMS8-4.2#TRPBF - Linear Technology

The LTC1731EMS8-4.2#TRPBF is a standalone linear lithium-ion battery charger that simplifies the process of charging a single-cell lithium-ion battery. Manufactured by Linear Technology, now part of Analog Devices, this charger is designed for portability and reliability, making it an ideal choice for portable electronics where size and charging safety are of concern.

Key Features

  • Precision Charging: The LTC1731EMS8-4.2#TRPBF offers precise end-of-charge control, ensuring the battery is charged to 4.2V with an accuracy of ±1%. This precision helps maximize the battery's lifespan and performance.
  • Programmable Charge Current: Users can set the charge current from 150mA to 1A through a single external resistor, providing flexibility for different battery capacities and thermal environments.
  • Automatic Recharge: The chip features an automatic recharge function, initiating a new charge cycle when the battery voltage falls below 4.05V, keeping the battery topped off.
  • Charge Current Monitor: An onboard charge current monitor allows for real-time observation of the charging process, which can be used for charge termination or as a means to track charge progress.
  • Multiple Safety Features: The charger includes safety features such as automatic shutdown upon battery removal, thermal regulation to prevent overheating, and a charge timer for added protection.
  • Low Profile: Packaged in a low-profile (0.75mm) 8-lead MSOP, the LTC1731EMS8-4.2#TRPBF is designed for space-constrained applications.

Applications

This charger is suitable for a wide range of applications, including:

  • Portable Computers
  • Cellular Phones
  • Handheld Instruments
  • Charging Docks and Cradles
  • Backup Power Supplies

Conclusion

The LTC1731EMS8-4.2#TRPBF from Linear Technology is a comprehensive charging solution for single-cell lithium-ion batteries, offering precision, flexibility, and safety. Its compact form factor and robust feature set make it an excellent choice for designers seeking to integrate a reliable charging system into their portable or space-sensitive applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1946 $64.7514
20+ $5.9034 $118.0680
31+ $5.7189 $177.2859
42+ $5.5345 $232.4490
54+ $5.3499 $288.8946
73+ $4.7965 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess