EN
  • EN
  • DE

LTC1698IGN#PBF

Part No LTC1698IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SSOP / Secondary Side PWM Controller 50kHz to 400kHz Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Secondary-Side Controller, Synchronous Rectifier
Operating Supply Voltage 6 V ~ 12.6 V
Operating Supply Current 1.8mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782180-LTC1698IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1698
Introduction Date March 27, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1698IGN#PBF CAD Model

Description

The LTC1698IGN#PBF is a high-performance, Enhanced Single Phase Synchronous Step-Down Switching Regulator Controller designed by Linear Technology. This advanced regulator controller is specifically engineered to cater to the demanding requirements of modern high-density power supply systems, providing precise voltage regulation, robust protection features, and high efficiency.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various applications.
  • High Efficiency: Its synchronous operation allows for reduced power loss in the MOSFETs, leading to higher efficiency in power conversion.
  • Precision Output Voltage: The LTC1698IGN#PBF ensures accurate output voltage regulation, which is crucial for sensitive electronic components.
  • Programmable Soft-Start: This feature allows for a controlled ramp-up of output voltage, minimizing start-up stress on the power supply components.
  • Overcurrent Protection: The device includes robust protection mechanisms to safeguard against overcurrent conditions, enhancing system reliability.
  • Compact Packaging: Housed in a narrow 16-lead SSOP package, the LTC1698IGN#PBF saves valuable board space in dense circuit designs.

Applications

The LTC1698IGN#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Computing Systems
  • Industrial Power Supplies

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1698IGN#PBF meets the highest standards for reliability and performance. With features like thermal shutdown and under-voltage lockout, the LTC1698IGN#PBF is designed to provide a dependable solution for your power regulation needs.

Ordering Information

The product is available with the part number LTC1698IGN#PBF, where the suffix indicates the RoHS-compliant, lead-free package. Ensure to specify the correct part number when ordering to receive the environmentally friendly version of this high-quality switching regulator controller.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7563 $51.8067
22+ $4.7231 $103.9082
33+ $4.5755 $150.9915
46+ $4.4279 $203.6834
59+ $4.2803 $252.5377
79+ $3.8375 $303.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess