The LT1014ISW#PBF is a high-performance quad operational amplifier (op-amp) from Linear Technology, an Analog Devices brand, renowned for its precision and quality. This integrated circuit is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including industrial control systems, test equipment, and signal conditioning circuits.
Key Features
- Precision Performance: The LT1014ISW#PBF boasts a low input offset voltage and offset voltage drift, ensuring high accuracy in measurement and control systems.
- Wide Operating Range: With a supply voltage range of ±5V to ±15V, this op-amp is versatile and can be used in various power environments, making it ideal for both battery-powered and line-powered applications.
- Low Noise: The device exhibits low noise characteristics, which is critical for applications that require clean and precise signal amplification.
- High Input Impedance: A high input impedance minimizes the loading effect on the source circuit, preserving signal integrity.
- Output Short-Circuit Protection: The LT1014ISW#PBF is designed with built-in output short-circuit protection, enhancing its reliability and robustness in demanding environments.
Applications
- Instrumentation Amplifiers
- Active Filters
- Data Acquisition Systems
- Industrial Controls
- Four-Channel Multiplexers
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Input Offset Voltage |
500 µV max at 25°C |
| Input Offset Voltage Drift |
2 µV/°C max |
| Supply Voltage Range |
±5V to ±15V |
| Operating Temperature Range |
-40°C to 85°C |
The LT1014ISW#PBF is available in a 16-lead wide surface mount package, which is ideal for compact designs. The part number suffix "PBF" indicates that the product is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications. Choose the LT1014ISW#PBF for a reliable and precise quad operational amplifier that delivers consistent performance across a range of conditions.