EN
  • EN
  • DE

LTC1665CGN#PBF

Part No LTC1665CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 8BIT OCTAL 16-SSOP / DAC 8-CH Interpolation Filter 8-bit 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 30μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.1
Architecture Oversampling Interpolating DAC
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782156-LTC1665CGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1665
Introduction Date September 15, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1665CGN#PBF CAD Model

Description

LTC1665CGN#PBF - 8-Channel 10-Bit DAC from Linear Technology

The LTC1665CGN#PBF is a versatile and high-performance 8-channel 10-bit digital-to-analog converter (DAC) component designed by Linear Technology, a brand synonymous with precision and durability in the field of analog integrated circuits. This product is specifically tailored for applications where multiple DAC channels are required in a compact package, offering designers a convenient and space-efficient solution.

Encased in a 16-pin SSOP package, the LTC1665CGN#PBF is characterized by its small footprint, making it an ideal choice for space-constrained applications. Each of the eight DAC channels can be individually programmed via a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, as well as DSP-compatible serial interfaces. This flexibility in communication ensures that the LTC1665 can be easily integrated into a wide variety of system architectures.

The device operates from a single 2.7V to 5.5V supply, providing a convenient power range for diverse systems. It boasts a settling time of just 3µs, ensuring rapid response times in dynamic applications. Additionally, the LTC1665CGN#PBF features a guaranteed monotonic performance over the entire operating temperature range, which is critical for reliable and predictable analog outputs.

One of the standout features of this DAC is its integrated output buffers, which can swing rail-to-rail. This capability allows for a wide dynamic output range, making the LTC1665CGN#PBF suitable for driving A/D converter reference inputs or other high-impedance loads directly. Moreover, its low power consumption, with a typical supply current of only 0.35mA, makes it a power-efficient choice, particularly important for portable and battery-powered devices.

With its robust design, the LTC1665CGN#PBF is specified for operation over the commercial and industrial temperature ranges. This makes it a reliable component for use in demanding applications across various industries, including telecommunications, process control systems, and data acquisition systems.

In summary, the LTC1665CGN#PBF from Linear Technology is a feature-rich, multi-channel DAC that offers excellent performance, ease of use, and high integration, all of which are key considerations for designers looking to optimize their analog output capabilities in limited spaces.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6229 $62.4916
8+ $12.8188 $102.5504
13+ $12.4182 $161.4366
17+ $12.0176 $204.2992
22+ $11.6171 $255.5762
29+ $10.4153 $302.0437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess