EN
  • EN
  • DE

LTC1662CMS8#TRPBF

Part No LTC1662CMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT MICRPWR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 750ns (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.8, ±0.12
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1060979-LTC1662CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1662CMS8#TRPBF CAD Model

Description

Linear Technology's LTC1662CMS8#TRPBF Dual 10-Bit DAC

The LTC1662CMS8#TRPBF is a high-performance dual 10-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide precise voltage outputs in a compact package. This product is well-suited for applications requiring accurate and stable analog outputs, such as industrial control systems, automated test equipment, and digital calibration of system components.

Key Features

  • Resolution: The LTC1662CMS8#TRPBF offers a 10-bit resolution, ensuring fine granularity in the analog output, which is essential for applications demanding high precision.
  • Dual DAC Channels: This device includes two independent DACs, allowing for simultaneous output of two different analog voltages, which can be beneficial for systems that require multiple control voltages.
  • Serial Interface: The DAC features a serial interface, which minimizes the number of I/O lines needed for communication, thus saving valuable board space and reducing system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1662CMS8#TRPBF is an ideal choice for battery-operated or power-sensitive applications.
  • Compact MSOP Package: The product is housed in a space-saving MSOP-8 package, which is advantageous for designs where PCB real estate is at a premium.

Performance Specifications

The LTC1662CMS8#TRPBF boasts excellent performance characteristics including:

  • Single 5V supply operation
  • Low DNL (Differential Nonlinearity) and INL (Integral Nonlinearity), which contribute to the overall accuracy and linearity of the output signals
  • Fast settling time, which is critical for applications that require quick response times

Applications

The versatility of the LTC1662CMS8#TRPBF makes it suitable for a wide range of applications, such as:

  • Process Control and Automation
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLCs)
  • Portable Instrumentation
  • Waveform Generation

With its combination of dual-channel output, high resolution, and compact form factor, the LTC1662CMS8#TRPBF from Linear Technology stands out as a reliable choice for designers looking to integrate accurate DAC functionality into their systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7448 $54.9792
9+ $11.2778 $101.5002
14+ $10.9254 $152.9556
19+ $10.5730 $200.8870
25+ $10.2205 $255.5125
33+ $9.1632 $302.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess