EN
  • EN
  • DE

LTC1661CN8

Part No LTC1661CN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT MICRPWR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 30μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.4, ±0.1
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 072494-LTC1661CN8
Ultra Librarian 3D Model Ultra Librarian LTC1661CN8 CAD Model

Description

Overview of LTC1661CN8

The LTC1661CN8 is a high-performance, dual 10-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is housed in a narrow 8-pin DIP package, making it suitable for space-constrained applications that require precise analog output from digital input signals.

Key Features

  • Resolution: The LTC1661CN8 offers a 10-bit resolution, providing fine granularity for analog output with 1024 distinct voltage levels.
  • Dual DAC Channels: This product features two independent DAC outputs, allowing for simultaneous control of two separate analog signals.
  • Serial Interface: It incorporates a Microwire-compatible serial interface, which is also SPI compatible, for easy communication with microcontrollers and digital systems.
  • Supply Voltage: The device operates with a single 2.7V to 5.5V power supply, making it versatile for use in both low-power and standard 5V logic environments.
  • Low Power Consumption: The LTC1661CN8 is designed for power-sensitive applications with its low power operation, drawing just 250μA of supply current.
  • Power-Down Feature: It also includes a power-down feature that reduces the current consumption to 0.2μA, further conserving power when the DAC is not in active use.

Applications

The LTC1661CN8 is ideal for a wide range of applications that require precise digital-to-analog conversion. Its applications include:

  • Portable battery-powered devices
  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Waveform generation

Reliability and Performance

Linear Technology is known for its high-quality products, and the LTC1661CN8 is no exception. It delivers reliable performance in various temperature ranges and operating conditions, ensuring consistent output and accuracy for critical applications.

Conclusion

With its compact design, low power consumption, and dual-channel output, the LTC1661CN8 is an excellent choice for designers looking to integrate precise DAC functionality into their systems without compromising on space or power efficiency.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess