Product Overview: LTC1658IMS8#PBF
The LTC1658IMS8#PBF is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, a brand of Analog Devices. This precision DAC is designed for sophisticated applications that demand high accuracy and stability, making it an excellent choice for industrial, medical, and communication systems.
Key Features
- Resolution: The LTC1658 features a 16-bit resolution, providing fine granularity for analog output levels.
- Output Range: It supports a flexible output range, including bipolar ±10V and unipolar 0V to 10V outputs, catering to a variety of application needs.
- Package Type: The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.
- Settling Time: With a fast settling time, the LTC1658 can quickly reach its output value, making it ideal for high-speed data acquisition systems.
- Power Supply: It operates with a supply voltage range that accommodates both single 5V and ±15V supplies, offering design flexibility.
- No Missing Codes: The LTC1658 guarantees no missing codes over temperature, ensuring reliable performance throughout its operational range.
Performance and Reliability
The LTC1658IMS8#PBF is engineered to deliver high precision with a low glitch impulse and low noise, which is critical for applications where data integrity is paramount. The device's monotonic output ensures consistent and predictable performance, which is vital for closed-loop control systems and other precision applications.
Applications
Due to its robust feature set, the LTC1658 can be utilized in a wide array of applications, including:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAS)
- Process Control
- Medical Instrumentation
- Digital Gain and Offset Adjustment
The LTC1658IMS8#PBF represents Linear Technology's commitment to high-quality and high-performance analog technology, providing designers with a reliable and versatile DAC solution for their critical applications.