EN
  • EN
  • DE

LTC1650IS#PBF

Part No LTC1650IS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT R-R 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±4, ±0.15
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 141009-LTC1650IS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1650IS#PBF CAD Model

Description

Product Overview: LTC1650IS#PBF

The LTC1650IS#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, designed to deliver precision and speed in a compact form factor. This product is tailored for demanding applications that require accurate digital-to-analog signal conversion, such as industrial automation, process control, and high-end audio systems.

Key Features

  • Resolution: The LTC1650IS#PBF boasts a 16-bit resolution, offering fine granularity and precise control over the analog output.
  • Output Range: It provides a flexible output range, including unipolar and bipolar modes, to accommodate various application needs.
  • High Speed: With a fast settling time, this DAC ensures quick response times, making it suitable for high-speed systems and critical control loops.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, which is essential for portable and energy-sensitive applications.
  • Interface: The device includes a versatile serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Compact Package: The LTC1650IS#PBF comes in a narrow 16-lead SOIC package, making it a space-saving solution for densely packed circuit boards.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The LTC1650IS#PBF is well-suited for various high-precision applications, such as:

  • Automated Test Equipment (ATE)
  • Programmable Logic Controllers (PLCs)
  • High-End Audio Equipment
  • Data Acquisition Systems
  • Medical Instruments

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1650IS#PBF DAC meets the stringent requirements of industrial and commercial applications. The product is designed for long-term reliability, backed by comprehensive testing and quality control processes.

Conclusion

The LTC1650IS#PBF from Linear Technology is an ideal choice for system designers who require a high-precision, reliable, and easy-to-integrate DAC solution. With its robust feature set and versatile applications, this product stands out as a top-tier component for any precision digital-to-analog conversion needs.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess