EN
  • EN
  • DE

MAX358CWE+

Part No MAX358CWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin SOIC W / IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 1.8 kOhm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns (Typ)
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 10μA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786008-MAX358CWE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX358
Introduction Date April 01, 1988
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX358CWE+ CAD Model

Description

Maxim Integrated MAX358CWE+ Overview

The Maxim Integrated MAX358CWE+ is a precision, quad, SPST (Single Pole Single Throw) analog switch designed to provide high-performance switching capabilities for a wide range of applications. This device is particularly well-suited for systems that require low on-resistance, low leakage currents, and fast switching times.

Key Features

  • Low On-Resistance: The MAX358CWE+ boasts an exceptionally low on-resistance of just 35 ohms (typical), which minimizes signal attenuation and power loss across the switch, ensuring signal integrity and energy efficiency.
  • High-Speed Switching: With fast switching times (tON of 150ns and tOFF of 100ns), this analog switch is capable of handling high-speed signal switching with minimal delay, making it ideal for applications that require rapid signal routing.
  • Single Supply Operation: The device operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Low Leakage Current: The MAX358CWE+ ensures minimal leakage current (less than 2.5nA at +25°C), which is critical in precision applications to prevent signal distortion and maintain accuracy.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The MAX358CWE+ is versatile and can be used in various applications, including:

  • Sample and Hold Circuits
  • Audio Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment

Package and Quality

The MAX358CWE+ comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. Maxim Integrated is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With its combination of low on-resistance, high-speed operation, and single supply voltage, the MAX358CWE+ from Maxim Integrated is an excellent choice for designers looking to implement efficient and reliable analog switching in their electronic designs.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4403 $50.6418
15+ $6.9254 $103.8810
23+ $6.7090 $154.3070
31+ $6.4926 $201.2706
40+ $6.2762 $251.0480
54+ $5.6269 $303.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,328 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess