EN
  • EN
  • DE

LTC1643CGN

Part No LTC1643CGN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072027-LTC1643CGN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1643CGN CAD Model

Description

Overview of LTC1643CGN from Linear Technology

The LTC1643CGN is a sophisticated power control and monitoring solution designed by Linear Technology, now part of Analog Devices. This integrated circuit is specifically engineered to manage the power supply sequence and monitor the supply voltage levels in notebook computers and other portable electronic devices. It ensures that the multiple voltage rails within these systems are powered up and down in the correct sequence, which is critical for the proper operation and longevity of the device.

Key Features of LTC1643CGN

  • Hot Swap Controller: The LTC1643CGN incorporates a hot swap controller that allows a board to be inserted into or removed from a live backplane without causing a glitch on the power supply rail.
  • Power Supply Tracking: It provides precise tracking of multiple supply voltages, ensuring that they ramp up and down in a coordinated manner, which is essential for systems with interdependent power rails.
  • Overcurrent Protection: The device includes robust overcurrent protection to prevent damage to the electronic components in the event of a short circuit or an overload condition.
  • Adjustable Circuit Breaker: An adjustable circuit breaker function allows for customized current limit thresholds to match the requirements of the specific application.
  • Under Voltage Lockout (UVLO): The LTC1643CGN features an under voltage lockout that ensures the device operates only when the supply voltage is within an acceptable range.

Applications and Benefits

With its advanced features, the LTC1643CGN is ideally suited for a variety of applications beyond notebook computers, including portable instruments, battery-powered systems, and industrial equipment. Its ability to precisely manage power sequencing helps to prevent damage to sensitive electronic components, thereby increasing system reliability and performance.

The LTC1643CGN comes in a 16-lead narrow SSOP package, providing a compact solution that is valuable for space-constrained applications. The chip's functionality is highly configurable, allowing designers to tailor its operation to meet the specific needs of their power management systems.

Conclusion

In summary, the LTC1643CGN from Linear Technology is a comprehensive power management IC that offers robust protection features, precise voltage monitoring, and controlled power sequencing capabilities. Its versatility makes it an excellent choice for engineers looking to enhance the reliability and functionality of their power-sensitive electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess