EN
  • EN
  • DE

PD69000DC-0416

Part No PD69000DC-0416
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014766-PD69000DC-0416
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD69000DC-0416 CAD Model

Description

Microchip Technology PD69000DC-0416

The PD69000DC-0416 by Microchip Technology is a robust and high-performance Power over Ethernet (PoE) management IC designed to simplify the deployment of Ethernet-powered devices. This innovative component is part of Microchip's extensive PoE product lineup, which is tailored to enhance network power capabilities and efficiency.

Key Features

  • Advanced PoE Technology: The PD69000DC-0416 supports both IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, allowing for versatility in powering devices such as IP cameras, VoIP phones, and wireless access points.
  • Port Configuration: This IC can manage up to 4 ports, delivering up to 30 watts per port under the PoE+ standard, ensuring sufficient power for a wide range of applications.
  • Energy Efficient: Incorporating features like dynamic power allocation and power limiting, the PD69000DC-0416 maximizes power usage efficiency, reducing overall energy consumption and costs.
  • Intelligent Power Management: The chip includes sophisticated power management capabilities, enabling remote monitoring and control over the power status of connected devices.
  • Compact Design: With its small footprint, the PD69000DC-0416 is ideal for integration into space-constrained applications, allowing for streamlined product design.

Applications

Designed for a wide range of applications, the PD69000DC-0416 is perfect for network equipment manufacturers and system integrators. It is well-suited for:

  • Enterprise networking switches and routers
  • Industrial networking solutions
  • Networked surveillance systems
  • Wireless network access points
  • VoIP phone systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the PD69000DC-0416 is no exception. It is built to meet the high standards expected by industry professionals, ensuring stable and reliable operation in various environments.

Whether you're designing a new network infrastructure or upgrading an existing one, the PD69000DC-0416 from Microchip Technology offers an efficient solution for integrating PoE capabilities into your products, helping to streamline installation and maintenance while providing reliable power delivery.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess