EN
  • EN
  • DE

MC10EP56DTR2

Part No MC10EP56DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Differential 2:1 Multiplexer | IC MUX DUAL 2:1 DIFF 5V 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 10EP56
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217196-MC10EP56DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP56DTR2 CAD Model

Description

The MC10EP56DTR2 is a versatile, high-speed differential receiver/driver designed to operate within VEE range of −4.2 V to −5.5 V with a single power supply. This device is a member of ON Semiconductor's 10EP series, which is renowned for its high-performance ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and reduced power consumption.

Featuring differential line inputs, the MC10EP56DTR2 interfaces with differential ECL systems. The differential inputs incorporate internal 50 kΩ pull-down resistors and accept LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, which makes it highly compatible with a wide range of existing designs and applications. The device boasts a maximum frequency of 3 GHz, making it suitable for high-speed data transmission and clock distribution networks.

The product comes in a TSSOP-8 package, which is a compact, surface-mountable form factor that saves valuable board space while providing excellent thermal performance. This package type also ensures a reliable connection to the printed circuit board, making the MC10EP56DTR2 an ideal choice for densely packed electronic assemblies.

ON Semiconductor's MC10EP56DTR2 is characterized by its fast propagation delay and minimal rise and fall times, which are essential for maintaining signal integrity in high-speed communication systems. The device's outputs can be directly connected to a 50 Ω to VCC transmission line. For single-ended applications, the Q output can be used. Additionally, the MC10EP56DTR2 provides a fail-safe function that ensures the Q output will go high when the inputs are left open.

Engineered for demanding environments, the MC10EP56DTR2 is specified for operation over the full industrial temperature range of −40°C to +85°C. Its robust design and ON Semiconductor's commitment to quality make it a reliable choice for applications in telecommunications, data communications, and other high-speed logic systems where performance and durability are critical.

For design flexibility, ease of integration, and exceptional performance in high-speed signal processing, the ON Semiconductor MC10EP56DTR2 stands out as a prime solution in the market.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3185 $58.5480
20+ $6.0050 $120.1000
30+ $5.8173 $174.5190
42+ $5.6296 $236.4432
54+ $5.4421 $293.8734
72+ $4.8790 $351.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess