EN
  • EN
  • DE

LTC1643AHCGN#PBF

Part No LTC1643AHCGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI BUS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications Motherboard
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 200mA, 500mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, (ON, /ON), /PWRGD, TIMER
Win Source Part Number 130542-LTC1643AHCGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1643AHCGN#PBF CAD Model

Description

Product Overview: LTC1643AHCGN#PBF from Linear Technology

The LTC1643AHCGN#PBF is a sophisticated, feature-rich power control device designed by Linear Technology, now part of Analog Devices, tailored for managing the electrical power supply in high-performance systems. This component is especially suitable for applications that require precise control and monitoring of the power supply rails, such as servers, computers, and other complex electronic equipment.

Key Features:

  • Hot Swap Controller: The LTC1643AHCGN#PBF is equipped with a hot swap controller that allows electronic components to be removed or inserted into a live backplane without shutting down the system, thereby minimizing downtime and increasing system reliability.
  • Electronic Circuit Breaker: This device includes an electronic circuit breaker function to protect the system against overcurrent conditions, thereby safeguarding both the power supply and the load from potential damage.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold to meet specific requirements, providing additional flexibility in various applications.
  • Glitch Filter: The LTC1643AHCGN#PBF comes with a glitch filter to prevent false triggering of the circuit breaker due to transient conditions, ensuring stable operation.
  • Undervoltage Lockout: An undervoltage lockout feature ensures that the power supply is turned on only when it is within the acceptable voltage range, preventing damage to the system caused by low voltage conditions.
  • Compact Package: The device is offered in a 16-lead narrow SSOP package, which is ideal for space-constrained applications.

Applications:

  • Server and Computer Power Supplies
  • Network Routers and Switches
  • Industrial Systems
  • Telecommunications Equipment

The LTC1643AHCGN#PBF is designed for robust performance in challenging environments, with a wide operating temperature range that ensures reliability under varying conditions. Its combination of protection features and compact form factor makes it a versatile choice for engineers and designers looking to enhance the safety and efficiency of their power management systems.

Linear Technology's commitment to high-quality components is evident in the LTC1643AHCGN#PBF, making it a trusted choice for critical applications where consistent performance and uptime are paramount.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,508 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess