Product Overview: LTC1605ISW#PBF
The LTC1605ISW#PBF is a high-performance analog-to-digital converter (ADC) brought to you by Linear Technology, now part of Analog Devices. This integrated circuit is designed to offer precise digital conversion of analog signals, making it a cornerstone for applications requiring high accuracy and speed in data acquisition systems.
Key Features
- Resolution: The LTC1605ISW#PBF boasts a 16-bit resolution, providing fine detail in the digital representation of the analog input.
- Sampling Rate: With a 100ksps (kilo samples per second) conversion rate, it is suitable for high-speed applications that demand quick data processing.
- No Missing Codes: Guaranteed no missing codes over temperature, this ADC ensures reliable and consistent performance.
- Single 5V Supply: The device operates on a single 5V supply, simplifying power management within the system.
- Power Dissipation: It features a low power dissipation of 175mW, making it an energy-efficient choice for portable and power-sensitive applications.
- Input Range: The ADC accepts a ±10V input range, providing flexibility in interfacing with various sensors and signal sources.
- Interface: It includes a parallel interface which facilitates easy connection to microprocessors and digital systems.
- Package: The LTC1605ISW#PBF comes in a 28-lead SW package, which is designed for space-efficient mounting on printed circuit boards.
Applications
The LTC1605ISW#PBF is ideal for a broad range of applications, including:
- Medical Imaging Systems
- Industrial Process Controls
- Data Acquisition Systems
- Instrumentation
- High-end Imaging
Quality and Reliability
Linear Technology is known for their commitment to quality, and the LTC1605ISW#PBF is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and Linear Technology's reputation for reliability, this ADC is a trustworthy component for your precision data conversion needs.