The LTC1605ACG#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, a brand of Analog Devices, designed to meet the rigorous specifications of industrial, communication, and high-end data acquisition systems. This ADC is known for its exceptional accuracy, low noise, and ease of use, making it an ideal choice for applications requiring precise digital representations of analog signals.
Key Features
- Resolution: 16-bit
- Sampling Rate: Up to 100ksps (kilo-samples per second)
- Input Range: ±10V differential input range
- Interface: Easy to use, parallel digital interface
- Power Supply: 5V single supply operation
- Package: 28-pin SSOP (Shrink Small Outline Package)
The LTC1605ACG#PBF boasts an integrated sample-and-hold circuit, ensuring stable input signal sampling and thus reliable conversions. With its differential inputs, the ADC provides enhanced noise rejection, which is critical in noisy environments or when long signal runs are necessary.
One of the distinctive features of this ADC is its no missing codes performance over temperature. This means that the ADC guarantees that all code outputs are possible within the specified temperature range, ensuring reliable and consistent performance even under varying conditions.
The device also features a shutdown mode that reduces power consumption when the ADC is not in active use. This makes it suitable for power-sensitive applications. Furthermore, the LTC1605ACG#PBF provides a flexible digital interface that is compatible with both microprocessor and DSP-based systems, allowing for straightforward integration into a variety of design architectures.
Linear Technology's commitment to high-quality components is evident in the LTC1605ACG#PBF, with its robust design and long-term reliability. Whether used in data acquisition systems, medical equipment, instrumentation, or communication devices, this ADC stands out for its precision, durability, and performance.