EN
  • EN
  • DE

MAX641BESA

Part No MAX641BESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705551-MAX641BESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX641BESA CAD Model

Description

Maxim Integrated MAX641BESA Step-Up DC-DC Converter

The MAX641BESA from Maxim Integrated is a high-efficiency, CMOS, step-up DC-DC converter designed for battery-powered and low-voltage systems. This compact and robust integrated circuit (IC) is housed in an 8-pin SO package, making it a space-saving solution for a wide range of applications.

This versatile converter can start up with an input voltage as low as 1.1V and operate with a supply voltage up to 11V. Once started, the device can run with input voltages as low as 0.7V. This feature makes the MAX641BESA particularly suitable for devices powered by single-cell batteries, as it can continue to operate even as the battery voltage diminishes.

The MAX641BESA boasts a high switching frequency of 100kHz, which allows for smaller external components. Consequently, designers can use smaller, less expensive inductors and capacitors, reducing the overall bill of materials and saving on board space. Additionally, the high frequency enables a fast transient response, which is critical for applications requiring stable voltage supply despite rapid load changes.

Efficiency is a key consideration in portable devices, and the MAX641BESA excels in this regard. It features a unique current-limited, pulse-frequency-modulated (PFM) control scheme which maximizes efficiency over a wide range of load conditions. This results in extended battery life, which is essential for handheld and wearable technology, where frequent battery replacements or recharges are inconvenient.

The device also includes an under-voltage lockout feature that shuts down the device when the input voltage falls below a certain threshold, preventing deep battery discharge and prolonging battery life. The MAX641BESA is also designed with thermal shutdown and current-limit protection to ensure the safety and reliability of the end application.

In summary, Maxim Integrated's MAX641BESA is a high-performance, efficient, and compact solution for step-up voltage conversion in battery-operated electronics. Its low start-up voltage, high efficiency, and small external component requirements make it an excellent choice for designers looking to optimize their power management systems in portable devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess