EN
  • EN
  • DE

LTC1598LIG#TRPBF

Part No LTC1598LIG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SRL 8CH 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 16.8k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SSOP
Win Source Part Number 111506-LTC1598LIG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1598LIG#TRPBF CAD Model

Description

LTC1598LIG#TRPBF - 16-Bit, 8-Channel, Serial I/O Sampling A/D Converter

The LTC1598LIG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices renowned for precision and quality in the field of analog integrated circuits. This particular model is designed for applications that require multiple-channel data acquisition, high accuracy, and a fast serial interface. With its 8-channel input and serial I/O interface, it is an ideal choice for advanced industrial, medical, and communication systems where reliable and precise data conversion is critical.

This ADC operates with a single 5V supply and features a ±10V input range, making it versatile for various signal amplitudes. The LTC1598LIG#TRPBF employs a successive approximation register (SAR) architecture, ensuring both high speed and low power consumption. This architecture also allows for a high-throughput rate, which is essential for systems that need to process multiple channels of data rapidly.

The device comes in a 28-lead SSOP package, which is suitable for space-constrained applications. Additionally, the LTC1598LIG#TRPBF has an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments. The "TRPBF" suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated manufacturing processes.

Key features of the LTC1598LIG#TRPBF include:

  • 16-bit resolution for high-precision data conversion
  • 8 multiplexed channels, enabling connection to multiple sensors or signal sources
  • Serial interface for simplified connection to microcontrollers and DSPs
  • No missing codes over temperature, ensuring consistent performance
  • Low power dissipation, making it suitable for battery-operated and power-sensitive applications
  • Software-configurable analog inputs that can be programmed as single-ended or differential pairs, providing flexibility in signal acquisition

Overall, the LTC1598LIG#TRPBF is a robust and reliable ADC solution that offers excellent performance for a wide range of applications where accuracy and speed are paramount. Its integration of multiple channels, high resolution, and ease of use with a serial interface make it a top choice for designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess