EN
  • EN
  • DE

LTC1597ACN#PBF

Part No LTC1597ACN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC CONV D/A 16BIT PAR 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.35, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PDIP
Win Source Part Number 206743-LTC1597ACN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1597ACN#PBF CAD Model

Description

Linear Technology LTC1597ACN#PBF Digital-to-Analog Converter

The LTC1597ACN#PBF is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology that offers excellent accuracy and stability. This precision DAC is designed for demanding applications where high resolution and minimal distortion are crucial. It is an ideal choice for industrial, medical, communication, and high-end audio equipment.

This particular model comes in a 28-lead PDIP package, ensuring easy integration into a wide range of electronic systems. The LTC1597ACN#PBF features a parallel interface for high-speed data transfers, making it suitable for real-time applications where rapid signal processing is essential.

Key features of the LTC1597ACN#PBF include:

  • 16-Bit Resolution: Provides fine granularity and high precision in analog output, enabling it to produce smooth and accurate waveforms.
  • Low Glitch Impulse: The DAC minimizes the transient voltage spikes that occur during output transitions, reducing noise and improving output signal quality.
  • Settling Time: It boasts a fast settling time, allowing the DAC to quickly reach a stable output after a data change, which is essential for rapid signal processing applications.
  • Bipolar Output: The device supports bipolar output ranges, making it versatile for various applications that require both positive and negative voltage outputs.
  • Low Power Consumption: Designed for efficient operation, the LTC1597ACN#PBF conserves power, making it suitable for portable and battery-powered devices.
  • No External Components Required: This DAC operates without the need for external precision reference or buffer circuitry, simplifying design and reducing system cost.

The LTC1597ACN#PBF is built to last with its robust construction and Linear Technology's commitment to quality. Its precision and performance are backed by a rigorous testing protocol, ensuring that each unit meets the high standards expected from a leading semiconductor manufacturer.

For engineers and designers looking for a reliable and precise DAC solution, the LTC1597ACN#PBF from Linear Technology is an excellent choice that combines performance, versatility, and ease of use in a single package.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess