The DG308 from Maxim Integrated is a series of high-performance, CMOS analog multiplexers that are designed to provide precision signal routing in a variety of applications. These multiplexers are monolithic, quad, single-pole single-throw (SPST) devices that deliver low on-resistance and low charge injection, making them ideal for data acquisition systems, test equipment, and communication systems.
Key Features
- Low On-Resistance: The DG308 features low on-resistance (RON), typically 100Ω, which minimizes signal attenuation and ensures high signal integrity.
- Low Charge Injection: With low charge injection, these multiplexers provide precise signal handling, which is critical for sensitive analog applications.
- Single Supply Operation: The device can operate from a single supply ranging from +10V to +30V or from dual supplies of ±4.5V to ±20V, offering flexibility in various system designs.
- Fast Switching Times: Fast transition times (tTRANS) of the DG308 ensure responsive performance in applications requiring rapid signal switching.
- TTL/CMOS Compatible: Logic inputs are compatible with TTL and CMOS levels, which allows for easy integration with digital controllers and processors.
- Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is essential for preventing signal corruption.
- ESD Protection: The DG308 includes enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage during handling and operation.
Applications
The versatility of the DG308 makes it suitable for a wide range of applications, including:
- Data Acquisition Systems
- Audio Signal Routing
- Test Equipment
- Communication Systems
- Sample and Hold Circuits
- Process Control Systems
With its robust design and high-performance characteristics, the DG308 from Maxim Integrated stands as a reliable choice for designers looking to implement efficient and accurate analog signal multiplexing in their electronic systems.