EN
  • EN
  • DE

LTC1596ACSW#PBF

Part No LTC1596ACSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 16-bit 16-Pin SOIC W Tube / IC D/A CONV 16BIT MLTPLYNG16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.35, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 041252-LTC1596ACSW#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC1596
Introduction Date February 16, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1596ACSW#PBF CAD Model

Description

Product Overview: LTC1596ACSW#PBF

The LTC1596ACSW#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, that offers an exceptional combination of precision and speed. This integrated circuit is designed to meet the stringent requirements of sophisticated electronic systems, providing a reliable and accurate voltage output.

Key Features

  • Resolution: The DAC features a 16-bit resolution, ensuring fine granularity and precise digital-to-analog conversion.
  • Output Range: It provides a bipolar ±10V output range, which is suitable for a wide array of industrial and scientific applications.
  • Settling Time: The LTC1596ACSW#PBF boasts a fast settling time, making it ideal for high-speed applications where quick data processing is crucial.
  • Interface: The device includes a versatile digital interface that is compatible with various microprocessors and digital systems.
  • Package: Housed in a 16-lead narrow SOIC package, the LTC1596ACSW#PBF is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LTC1596ACSW#PBF is used in a variety of applications where accuracy and speed are paramount. These include:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Digital signal processing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1596ACSW#PBF is no exception. It is built with rigorous standards to ensure high reliability and performance consistency. The product is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Conclusion

The LTC1596ACSW#PBF DAC from Linear Technology is a versatile, high-precision component suitable for an array of demanding applications. Its robust feature set and reliable performance make it an excellent choice for designers seeking a top-tier DAC solution.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3916 $88.3916
2+ $85.6294 $171.2588
3+ $82.8671 $248.6013
4+ $80.1049 $320.4196
5+ $71.8182 $359.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,063 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess