EN
  • EN
  • DE

LTC1563-2IGN#PBF

Part No LTC1563-2IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER LP RC 4TH ORDER 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 256kHz
Number of Filters 1
Filter Order 4th
Supply Voltage - Operating 2.7 V to 11 V, ±2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 127963-LTC1563-2IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1563-2IGN#PBF CAD Model

Description

The LTC1563-2IGN#PBF is a highly integrated active RC lowpass filter produced by Linear Technology, now part of Analog Devices. This advanced component is designed to meet the stringent requirements of today's high-performance signal processing applications without the need for clock-driven switched capacitors.

Featuring a 4th-order filter with a fixed frequency response, the LTC1563-2IGN#PBF is specifically configured to provide a Butterworth characteristic, ensuring maximally flat passband without ripples. This makes it an ideal choice for applications requiring a clean and stable signal pass-through such as anti-aliasing for data acquisition systems, audio signal processing, and various communications equipment.

Key Features:

  • Filter Order: 4th-order active RC lowpass filter
  • Filter Response: Butterworth for maximally flat amplitude response
  • Cutoff Frequency: Adjustable from 1kHz to 150kHz
  • Supply Voltage: Single 5V supply
  • Dynamic Range: 84dB at 1kHz
  • Low Noise: 90μV RMS noise at 1kHz
  • Package: 16-lead narrow SSOP package
  • Part Number: LTC1563-2IGN#PBF

The LTC1563-2IGN#PBF is also noted for its ease of use, requiring no external components to set the filter's corner frequency. This corner frequency is easily set by a single external resistor, or it can be adjusted on-the-fly, which adds to the versatility of the design. The filter's dynamic range is maintained over the entire audio frequency range, making it exceptionally well-suited for high-fidelity audio applications.

In terms of design flexibility, the LTC1563-2IGN#PBF offers a simple, compact solution that reduces the complexity and component count of traditional filter designs. Its single-supply operation and integrated features make it an economical choice for a wide range of filtering applications, while the small footprint of the SSOP package allows for space-saving on the PCB.

Applications:

  • Data Acquisition Systems
  • Audio Processing Equipment
  • Communications Systems
  • Signal Conditioning
  • Anti-Aliasing Filters

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8841 $59.4205
11+ $9.7511 $107.2621
16+ $9.4464 $151.1424
22+ $9.1416 $201.1152
29+ $8.8369 $256.2701
38+ $7.9228 $301.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess