EN
  • EN
  • DE

LTC1562ACG#TRPBF

Part No LTC1562ACG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER UNIV RC QUAD LN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1060851-LTC1562ACG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1562ACG#TRPBF CAD Model

Description

Product Overview: LTC1562ACG#TRPBF

The LTC1562ACG#TRPBF is a high-performance, active RC filter building block designed by Linear Technology, now part of Analog Devices. This integrated circuit (IC) is tailored to provide a precise and stable filter solution for a wide range of applications including signal processing, telecommunications, and instrumentation.

Key Features

  • Highly Selective Filtering: The LTC1562ACG#TRPBF offers a very low noise continuous time filter with a sharp roll-off and a tunable frequency range, making it ideal for applications requiring high selectivity.
  • Flexible Filter Configurations: This IC can be configured in various filter responses such as low-pass, high-pass, band-pass, or notch filters. It supports a wide frequency range that can be adjusted by external resistors or clock-controlled.
  • Low Distortion: The device features exceptionally low harmonic distortion, which is crucial for maintaining signal integrity in audio processing and high-fidelity applications.
  • Single or Dual Supply Operation: It is capable of operating from a single 5V supply or dual ±5V supplies, providing design versatility for different system requirements.

Applications

The LTC1562ACG#TRPBF is suitable for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Audio and video signal processing
  • Telecommunications equipment
  • Instrumentation and control systems
  • Medical electronics

Package and Quality

This product comes in a compact 20-lead SSOP package, which is ideal for space-constrained applications. The LTC1562ACG#TRPBF is designed for high reliability and performance, meeting the stringent quality standards expected from Linear Technology products.

Conclusion

With its versatile filter configurations, low distortion, and wide frequency range, the LTC1562ACG#TRPBF from Linear Technology is an excellent choice for designers looking to implement high-quality filtering solutions in their systems. Its ease of use and flexibility make it a valuable component for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3787 $57.5148
9+ $11.7980 $106.1820
14+ $11.4293 $160.0102
19+ $11.0606 $210.1514
24+ $10.6919 $256.6056
32+ $9.5858 $306.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess