EN
  • EN
  • DE

LTC1555LEGN-1.8#TRPBF

Part No LTC1555LEGN-1.8#TRPBF
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.425V to 4.4V
Voltage - VCCB 2.6V to 6V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 141690-LTC1555LEGN-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1555LEGN-1.8#TRPBF CAD Model

Description

The LTC1555LEGN-1.8#TRPBF is an innovative product from Linear Technology designed to meet the needs of mobile communication devices. This compact and efficient component is a SIM (Subscriber Identity Module) power supply and level shifter, essential for facilitating communication between a mobile device's microprocessor and its SIM card.

Key Features:

  • Integrated Solution: The LTC1555LEGN-1.8#TRPBF combines a regulated power supply and level shifting in a single package, simplifying design and saving board space.
  • Low Voltage Operation: Designed to operate at 1.8 volts, this device is optimized for low-power applications, ensuring efficient operation in battery-powered devices.
  • High Efficiency: The LTC1555LEGN-1.8#TRPBF features a high-efficiency switched-capacitor voltage doubler/inverter, which minimizes power loss and extends battery life.
  • Adjustable SIM Voltage: It provides a regulated output voltage that is adjustable to 3V or 5V, accommodating different SIM card specifications.
  • Automatic Level Shifting: The device automatically level shifts the bidirectional data signal between the SIM card and the microprocessor, ensuring reliable data exchange.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating, enhancing system reliability.
  • Compact Package: The LTC1555LEGN-1.8#TRPBF is available in a 16-pin SSOP package, ideal for space-constrained applications.

Applications:

The LTC1555LEGN-1.8#TRPBF is suitable for a variety of applications, particularly those within the mobile communications industry. It is an excellent choice for mobile phones, smart cards, GSM-based systems, and other portable communication devices that require SIM card interfacing.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1555LEGN-1.8#TRPBF is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of modern electronic devices. With its robust feature set and dependable performance, the LTC1555LEGN-1.8#TRPBF is a vital component for designers seeking to enhance the functionality and efficiency of their mobile communication solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,426 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess