EN
  • EN
  • DE

LTC1555CGN#TR

Part No LTC1555CGN#TR
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 5.5V
Voltage - VCCB 2.7V to 10V
Output Type Open Drain
Temperature Range - Operating 0°C to 70°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 002802-LTC1555CGN#TR
Ultra Librarian 3D Model Ultra Librarian LTC1555CGN#TR CAD Model

Description

Product Overview: LTC1555CGN#TR by Linear Technology

The LTC1555CGN#TR is a sophisticated SIM power supply and level translator IC, designed and manufactured by Linear Technology, an industry leader in high-performance analog integrated circuits. This product is engineered to meet the stringent demands of applications requiring a reliable interface between a SIM card and a microcontroller, commonly found in mobile communication devices and network-related hardware.

Key Features and Benefits

  • Integrated Solution: The LTC1555CGN#TR combines a regulated power supply and level translation functionalities in a single chip, offering a compact and efficient solution for SIM card interfacing.
  • Adjustable SIM Voltage: It features an adjustable SIM card supply voltage, compatible with both 3V and 5V SIM cards, ensuring versatility across different SIM card standards and generations.
  • Low Dropout Regulator: The inclusion of a low dropout regulator allows the device to maintain a stable output voltage even with variations in the input supply, enhancing the reliability of the SIM card operation.
  • High-Speed Level Translation: The IC provides high-speed level translation for bidirectional communication between the SIM card and the microcontroller, ensuring fast and accurate data exchange.
  • Thermal Protection: It incorporates thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.
  • Compact Package: Housed in a 16-pin narrow SSOP package, the LTC1555CGN#TR is designed for space-constrained applications, allowing for a minimal footprint on the PCB.

Applications

The LTC1555CGN#TR is ideally suited for a variety of applications where SIM card interfacing is required, including but not limited to:

  • Mobile Phones
  • Smartphones
  • Wireless Communication Modules
  • Networking Devices
  • Point-of-Sale Terminals

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1555CGN#TR meets the highest standards of performance and reliability. It is designed for seamless integration into systems that demand consistent operation and long-term durability. The product is available in tape and reel packaging, making it suitable for automated assembly processes and high-volume production.

With its comprehensive feature set and robust design, the LTC1555CGN#TR from Linear Technology stands out as a superior choice for designers and engineers looking to enhance the performance and reliability of their SIM card interface solutions.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4241 $57.8169
22+ $5.2714 $115.9708
34+ $5.1063 $173.6142
47+ $4.9422 $232.2834
61+ $4.7771 $291.4031
81+ $4.2827 $346.8987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess