EN
  • EN
  • DE

LTC1540CDD#PBF

Part No LTC1540CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP NANOPOWER W/REF 8DFN / Comparator Single ±5.5V/11V 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 12mV @ 5V
Maximum Quiescent Current 680nA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 60μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782030-LTC1540CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1540
Introduction Date April 16, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1540CDD#PBF CAD Model

Description

Product Overview: LTC1540CDD#PBF

The LTC1540CDD#PBF is a high-performance, micropower comparator with an on-chip reference manufactured by Linear Technology, a brand that has built a reputation for precision and quality in the world of analog integrated circuits. This device is particularly designed for systems where power consumption and space are critical considerations.

Key Features

  • Ultra-Low Power Consumption: The LTC1540CDD#PBF operates with a quiescent current of just 0.6µA, making it an excellent choice for battery-powered and portable applications where extending battery life is essential.
  • Integrated Reference: It includes a precision trimmed 1.182V reference voltage source, which can be used for threshold setting and other precision voltage requirements within the system.
  • High Accuracy: The comparator boasts a tight threshold accuracy of ±1.5%, ensuring reliable performance in critical applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2V to 11V, providing flexibility in various operating conditions and system designs.

Applications

The LTC1540CDD#PBF is versatile and can be utilized in a wide array of applications, including:

  • Battery-powered systems
  • Threshold detectors and system monitors
  • Portable instrumentation
  • Window comparators
  • Industrial alarms and controls

Package and Quality

The device comes in a compact 8-lead DFN package, which is suitable for space-constrained applications. The LTC1540CDD#PBF is also characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance in a wide variety of environments.

Conclusion

With its combination of low power consumption, integrated precision reference, and high accuracy, the LTC1540CDD#PBF from Linear Technology is an ideal choice for designers looking to add a reliable comparator function to their low-power and space-sensitive applications. Its robust feature set ensures that it can meet the stringent requirements of a broad spectrum of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6481 $57.8886
13+ $7.9164 $102.9132
20+ $7.6690 $153.3800
27+ $7.4216 $200.3832
35+ $7.1743 $251.1005
47+ $6.4321 $302.3087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess