Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 45mV
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 782009-LTC1483IN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1483
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1483IN8#PBF CAD Model

Description

LTC1483IN8#PBF - Differential Bus Transceiver from Linear Technology

The LTC1483IN8#PBF is a robust differential bus transceiver designed by Linear Technology, now part of Analog Devices, for high-speed bidirectional communication on multipoint bus transmission lines. It is specifically crafted to operate in environments with stringent requirements for data integrity and reliability. This product is ideal for long-distance communications and noisy industrial applications where a differential line driver and receiver are necessary.

Featuring a half-duplex interface, the LTC1483IN8#PBF is compatible with the RS485 and RS422 standards, ensuring seamless integration into a variety of communication systems. Its design is optimized for balanced data transmission and provides a high degree of noise immunity, making it suitable for complex electrical environments.

The device operates from a single 5V supply and features a low quiescent current of 220µA, which drops to a mere 10µA in shutdown mode. This power efficiency makes it an excellent choice for power-sensitive applications. The LTC1483IN8#PBF also boasts a driver output capability of up to ±60V and receiver input impedance of 96kΩ, providing robust protection against transients and enhancing system reliability.

Key features of the LTC1483IN8#PBF include:

  • Half-Duplex RS485/RS422 Transceiver
  • Single 5V Supply Operation
  • Low Quiescent Current: 220µA
  • Ultra-Low Shutdown Current: 10µA
  • Driver Output Capability: ±60V
  • Receiver Input Impedance: 96kΩ
  • Thermal Shutdown Protection
  • Pin-Compatible with the LTC485
  • Available in Narrow 8-Lead PDIP Package

The LTC1483IN8#PBF also includes thermal shutdown protection to prevent damage from excessive power dissipation and over-temperature conditions. Its pin-compatible nature with the LTC485 offers designers a drop-in upgrade path for improved performance without the need for significant board redesigns.

Encased in a narrow 8-lead PDIP package, the LTC1483IN8#PBF is designed to withstand industrial temperature ranges from -40°C to 85°C. This robust construction, combined with its advanced features, makes it a reliable choice for industrial networks, control systems, and any application requiring a high-performance differential bus transceiver.

You May Also Be Interested in

Marvell
Marvell Semiconductor Rhea AQrate 10Gb PHY 7x7mm Industrial Temp
Lowest to $71.8182
ECAD model for AQR113C-B1-I
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $14.3637
ECAD model for 88E1512-A0-NNP2I000
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1631
ECAD model for BL1587
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $3.2598
ECAD model for MCP2542WFDT-E/SN
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $2.8353
ECAD model for THVD1451DRBT
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MCP2021-330E/P

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2692 $55.6152
14+ $7.6055 $106.4770
21+ $7.3678 $154.7238
29+ $7.1301 $206.7729
37+ $6.8925 $255.0225
49+ $6.1795 $302.7955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention