EN
  • EN
  • DE

LTC1481IN8

Part No LTC1481IN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Ultra-Low Power RS485 Transceiver with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207624-LTC1481IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1481IN8 CAD Model

Description

LTC1481IN8: RS485/RS422 Low Power Differential Line Transceiver

The LTC1481IN8 is a premium-grade differential line transceiver from Linear Technology, designed to facilitate robust communication over RS485 and RS422 networks. This integrated circuit is optimized to provide reliable data transmission in industrial, telecom, and networking applications where efficient power usage and bus fault tolerance are crucial.

Key Features

  • Low Power Operation: The LTC1481IN8 is engineered for low power consumption, making it ideal for power-sensitive applications. It operates with a supply voltage range of 4.75V to 5.25V, ensuring compatibility with standard logic levels and power supplies.
  • Single 5V Supply: Designed to work with a single 5V power supply, this transceiver simplifies power management on the system board and reduces the complexity of power supply design.
  • High Impedance Receiver Input: With a high impedance receiver input, the LTC1481IN8 can be used in multi-drop bus configurations, allowing up to 32 transceivers on the same bus without significantly loading the bus lines.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, which prevents damage due to excessive power dissipation under fault conditions.
  • Driver and Receiver Enable: Separate enable pins for the driver and receiver provide additional flexibility, allowing the transceiver to be placed in a low power standby mode or to enable only the necessary sections of the transceiver.
  • Pin-Compatible with Industry Standards: The LTC1481IN8 is designed to be pin-compatible with standard transceivers, facilitating easy upgrades or replacements in existing designs.

Applications

The LTC1481IN8 is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Network Equipment
  • Telecommunications Interfaces
  • Packet Switching
  • Data Acquisition Systems

With its robust feature set, the LTC1481IN8 is a reliable choice for designers looking to implement an RS485 or RS422 interface with a focus on power efficiency and network integrity. Its low power draw and high receiver input impedance make it a versatile component for both new designs and upgrades to existing systems.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1862 $72.3724
4+ $29.6904 $118.7616
7+ $28.7630 $201.3410
9+ $27.8355 $250.5195
11+ $26.9069 $295.9759
15+ $24.1245 $361.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess