EN
  • EN
  • DE

LTC1470SL8

Part No LTC1470SL8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071986-LTC1470SL8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1470SL8 CAD Model

Description

Linear Technology LTC1470SL8 Product Overview

The LTC1470SL8 is a high-performance, low-power CMOS PowerPath controller designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This component is engineered to manage power distribution between two sources, which makes it an ideal solution for portable devices that require a seamless transition between external and battery power.

Key Features

  • Automatic Switching: The LTC1470SL8 automatically switches between power sources without interrupting the supply to the load, ensuring a reliable power supply for critical applications.
  • Low Quiescent Current: With a low quiescent current, this device is optimized for battery-powered systems where power conservation is crucial.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and enabling versatile usage across multiple applications.
  • Integrated Charge Pump: The built-in charge pump facilitates the control of an external P-channel MOSFET, which eliminates the need for additional external components and reduces the overall solution size.
  • Thermal Protection: The LTC1470SL8 includes thermal shutdown protection, enhancing the safety and reliability of the system by preventing overheating.
  • SO-8 Packaging: Housed in a compact SO-8 package, this device is suitable for space-constrained applications.

Applications

The LTC1470SL8 is versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Handheld Instruments
  • Medical Devices
  • Backup Power Systems

Technical Specifications

Below are some of the technical specifications of the LTC1470SL8:

  • Package Type: SO-8
  • Number of Pins: 8
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the LTC1470SL8 from Linear Technology offers a robust and efficient solution for power management in portable and battery-operated devices. Its low-power consumption, automatic switching capability, and compact form factor make it a valuable component for any power-sensitive application.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess