EN
  • EN
  • DE

LTC1427CS8-50#TRPBF

Part No LTC1427CS8-50#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT W/SMBUS 8-SOIC / DAC 1-CH 10-bit 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Output Type Current - Unbuffered
Data Interface I2C
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±0.15
Architecture Current Source
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781945-LTC1427CS8-50#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1427
Introduction Date March 11, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1427CS8-50#TRPBF CAD Model

Description

LTC1427CS8-50#TRPBF - Linear Technology

The LTC1427CS8-50#TRPBF is a high-performance 8-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, for precision applications requiring accurate and stable digital control of analog outputs. This device is tailored for use in sophisticated electronic systems, where its compact size, robust performance, and ease of integration make it an ideal choice for a wide range of applications, including industrial control systems, automated test equipment, and programmable power supplies.

Key Features

  • Resolution: The LTC1427CS8-50#TRPBF offers an 8-bit resolution, providing 256 discrete voltage levels for precise control of the analog output.
  • Output Voltage Range: It features a 0V to 5V output range, which is suitable for many control and automation tasks.
  • Package: The device comes in a narrow 8-lead SOIC package, which is ideal for space-constrained applications.
  • Reference Voltage: The integrated reference voltage ensures stable and accurate output levels over time and temperature variations.
  • Interface: It is equipped with a simple serial interface for digital input, making it easily interfaced with microcontrollers and digital systems.
  • Power Supply: The LTC1427CS8-50#TRPBF operates from a single 5V supply, simplifying the power design in many systems.
  • Temperature Range: The device is specified for operation from 0°C to 70°C, covering commercial temperature ranges.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLCs)
  • Programmable Power Supplies
  • Test and Measurement Equipment

The LTC1427CS8-50#TRPBF is designed for easy integration into a variety of digital systems, and its high level of integration reduces external component count, saving both space and cost. Its robust design ensures reliable operation even in harsh industrial environments. Whether you're designing a custom control system or upgrading an existing one, the LTC1427CS8-50#TRPBF from Linear Technology provides the performance and reliability needed for your precision analog output applications.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess