EN
  • EN
  • DE

LTC1407AIMSE-1#PBF

Part No LTC1407AIMSE-1#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 3MSPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 3M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP-EP
Win Source Part Number 1060636-LTC1407AIMSE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1407AIMSE-1#PBF CAD Model

Description

LTC1407AIMSE-1#PBF - Dual 14-Bit, 3Msps, Serial Sampling A/D Converter

The LTC1407AIMSE-1#PBF from Linear Technology is a high-performance, dual-channel 14-bit analog-to-digital converter (ADC) capable of sample rates up to 3 megasamples per second (Msps). This ADC features simultaneous sampling on both channels, making it an ideal choice for applications that require high-speed data acquisition with minimal phase difference between channels, such as medical imaging, telecommunications, and industrial process control.

Designed with Linear Technology's advanced integrated circuit techniques, the LTC1407AIMSE-1#PBF offers excellent dynamic performance, including a 73dB Signal-to-Noise Ratio (SNR) and 85dB Spurious-Free Dynamic Range (SFDR). These specifications ensure low noise and high fidelity, which are critical for precision measurement and signal processing applications.

The device operates from a single 3.3V supply, which helps to simplify the power supply design and reduces power consumption, making it suitable for portable and battery-powered systems. The LTC1407AIMSE-1#PBF also features a low-power shutdown mode that further conserves energy when not in active conversion.

With its serial interface, the LTC1407AIMSE-1#PBF can easily connect to most digital signal processors (DSPs) and microcontrollers. The serial interface also helps to reduce the number of required I/O lines, which simplifies PCB layout and can help reduce system cost and complexity.

The LTC1407AIMSE-1#PBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Additionally, the device is specified over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Key features of the LTC1407AIMSE-1#PBF include:

  • Dual 14-bit resolution
  • 3Msps sampling rate per channel
  • Simultaneous sampling on both channels
  • Single 3.3V supply operation
  • Low power shutdown mode
  • Serial interface with daisy-chain capability
  • 73dB SNR and 85dB SFDR
  • Industrial temperature range (-40°C to +85°C)
  • Compact 10-lead MSOP package

Overall, the LTC1407AIMSE-1#PBF is a versatile and efficient solution for a wide range of high-speed data acquisition tasks, providing precision and reliability in a small form factor.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6418 $79.2836
4+ $32.5266 $130.1064
5+ $31.5102 $157.5510
7+ $30.4937 $213.4559
9+ $29.4773 $265.2957
12+ $26.4279 $317.1348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess