Product Overview: LTC1403IMSE#PBF
The LTC1403IMSE#PBF is a high-performance, 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC features a low-power, high-speed sampling capability that makes it an ideal choice for a wide range of data acquisition systems, portable instrumentation, medical devices, and communications equipment.
Key Features
- Resolution: The LTC1403IMSE#PBF offers a 14-bit resolution, providing high precision in digital representation of analog signals.
- Sampling Rate: It has a fast sampling rate of up to 2.8Msps (million samples per second), enabling the capture of rapidly changing signals without loss of data.
- Low Power Consumption: Designed to be energy-efficient, it operates with a low power consumption of 70mW at the full sampling rate, making it suitable for battery-powered applications.
- No Pipeline Delay: This ADC features no pipeline delay, also known as latency, which is critical for real-time control and feedback systems.
- Single 5V Supply: The device operates from a single 5V supply, simplifying the power supply design.
- Small Package: The LTC1403IMSE#PBF is available in a compact 10-pin MSOP package, which is ideal for space-constrained applications.
- Shutdown Mode: It includes a Nap and Sleep shutdown mode, reducing the power consumption when the ADC is not in active use.
Applications
The LTC1403IMSE#PBF is versatile and can be used in various applications where precision ADC is required. Some common applications include:
- Medical Imaging Systems
- Portable Instrumentation
- Data Acquisition Systems
- Communication Systems
- Industrial Process Control
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC1403IMSE#PBF is built to meet high standards of performance and reliability. Its robust design ensures consistent operation even in demanding environments.
Ordering Information
The part number LTC1403IMSE#PBF denotes the specific model of the ADC, with the suffix indicating the RoHS-compliant lead-free finish and the package type. For ordering and detailed specifications, it is recommended to consult the manufacturer's datasheet and resources.