EN
  • EN
  • DE

LTC1403HMSE#PBF

Part No LTC1403HMSE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2.8MSPS DIFF 10MSOP / 1-Channel Single ADC SAR 2.8Msps 12-bit Serial Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781902-LTC1403HMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1403
Introduction Date December 02, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1403HMSE#PBF CAD Model

Description

The LTC1403HMSE#PBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precision and speed for a wide range of data acquisition systems. This ADC features a sampling rate of up to 2.8Msps, providing users with fast, accurate data conversion for applications such as medical imaging, industrial process control, and high-speed instrumentation.

Key Features

  • Resolution: 14-bit resolution allows for detailed and precise data representation, making it suitable for applications requiring high accuracy.
  • Sampling Rate: With a fast sampling rate of up to 2.8Msps, the LTC1403HMSE#PBF can handle high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with low power, making it ideal for portable and battery-operated devices.
  • No Latency Operation: The ADC provides no latency operation, which is critical for real-time applications where data needs to be processed without delay.
  • Serial Interface: The LTC1403HMSE#PBF features a serial interface that simplifies the connections to microcontrollers or digital signal processors, reducing the complexity of system design.
  • Differential Inputs: Differential inputs are included to enhance noise immunity and improve the quality of the signal acquisition in noisy environments.

Applications

The LTC1403HMSE#PBF is versatile and can be used in various applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition Systems
  • Portable Instrumentation
  • Communications Systems

Package and Quality

The LTC1403HMSE#PBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Linear Technology ensures high-quality and reliability of their products, and this ADC is no exception. It is designed to meet the stringent requirements of industrial and medical applications.

Conclusion

In conclusion, the LTC1403HMSE#PBF from Linear Technology is a robust, high-speed ADC that provides precise data conversion with low power consumption. Its range of features and fast sampling rate make it an excellent choice for designers looking to improve the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess