EN
  • EN
  • DE

LTC1403CMSE-1#PBF

Part No LTC1403CMSE-1#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2.8MSPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP-EP
Win Source Part Number 140283-LTC1403CMSE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1403CMSE-1#PBF CAD Model

Description

LTC1403CMSE-1#PBF - High-Speed, Low Power, 14-Bit Analog-to-Digital Converter (ADC)

The LTC1403CMSE-1#PBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that require both high-speed and high-precision data conversion. This 14-bit ADC operates at a sampling rate of up to 2.8Msps, providing rapid data acquisition without sacrificing accuracy. It is an ideal choice for demanding applications such as medical imaging, industrial process control, and advanced communication systems.

With its differential inputs and an internal conversion clock, the LTC1403CMSE-1#PBF ensures low noise performance and minimizes the need for external components, thus simplifying system design and reducing overall system cost. The ADC features a wide input range, which, combined with its high resolution, allows for precise measurement of both small signal variations and high voltage signals without the need for additional scaling components.

The LTC1403CMSE-1#PBF operates on a single 3V power supply, making it suitable for low power consumption applications and battery-operated devices. Its power efficiency does not compromise its performance, as it maintains a Signal-to-Noise Ratio (SNR) of 73dB and a Total Harmonic Distortion (THD) of -85dB, ensuring clean and reliable data conversion.

This ADC comes in a compact 10-lead MSOP package, which is conducive to space-constrained applications. The LTC1403CMSE-1#PBF also features a shutdown mode that reduces power consumption to just 10μW, further extending the battery life of portable devices.

For design flexibility, the LTC1403CMSE-1#PBF includes a SPI/MICROWIRE compatible serial interface, allowing for easy integration with a variety of microcontrollers and digital signal processors. This interface also supports daisy-chaining of multiple ADCs, enabling the synchronization of data acquisition across several channels.

In summary, the LTC1403CMSE-1#PBF from Linear Technology is a high-speed, low power, 14-bit ADC that offers excellent performance for applications where precision and speed are critical. Its ease of use, combined with low power operation and a small footprint, make it an excellent choice for a wide range of industrial, medical, and communication applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess