EN
  • EN
  • DE

LTC1403ACMSE-1#TRPBF

Part No LTC1403ACMSE-1#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2.8MSPS DIFF 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP-EP
Win Source Part Number 112586-LTC1403ACMSE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1403ACMSE-1#TRPBF CAD Model

Description

The LTC1403ACMSE-1#TRPBF is a high-performance, 14-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications requiring fast data acquisition and precise signal conversion. This ADC operates at a sampling rate of 2.8 million samples per second (Msps), providing the speed necessary for high-bandwidth applications such as medical imaging, digital communication, and industrial automation.

Key Features

  • High-Speed Performance: With a sampling rate of 2.8Msps, the LTC1403ACMSE-1#TRPBF is capable of capturing fast transient signals, making it ideal for high-speed data acquisition systems.
  • 14-Bit Resolution: The ADC offers a 14-bit resolution, ensuring high precision in signal conversion which is critical for applications like medical instrumentation and test equipment.
  • Single 3V Supply: The device operates on a single 3V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It is designed for power-sensitive applications, with low power consumption that helps to extend battery life in portable devices.
  • Shutdown Mode: Features a shutdown mode that reduces power consumption when the ADC is not in active use.
  • Small Footprint: The LTC1403ACMSE-1#TRPBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications.
  • No Pipeline Delay: The ADC has no pipeline delay, also known as latency, which is crucial for real-time control and monitoring systems.
  • Serial Interface: Equipped with a serial interface that allows easy integration with microcontrollers and digital signal processors.

Applications

The LTC1403ACMSE-1#TRPBF is versatile and can be used in a wide range of applications. Its high-speed and precision characteristics make it particularly well-suited for:

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Digital Signal Processing
  • Industrial Automation and Process Control
  • Portable Instrumentation

Conclusion

The LTC1403ACMSE-1#TRPBF from Linear Technology is a powerful ADC solution that offers a combination of high speed, precision, and low power consumption, packaged in a small form factor. Its robust feature set and versatility make it an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition and signal processing systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7952 $54.7952
3+ $44.9602 $134.8806
4+ $43.5552 $174.2208
5+ $42.1502 $210.7510
7+ $40.7452 $285.2164
9+ $36.5301 $328.7709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess