EN
  • EN
  • DE

QSBT40-7

Part No QSBT40-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 30VWM SOT363 / Clamp Ipp Tvs Diode Surface Mount SOT-363
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 30V
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number QSBT40
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number QSBT40DICT,QSBT407,QSBT40DITR,QSBT40
Standard Package 3,000
Win Source Part Number 1324980-QSBT40-7
Ultra Librarian 3D Model Ultra Librarian QSBT40-7 CAD Model

Description

Introducing the QSBT40-7 PNP Transistor from Diodes Incorporated

Diodes Incorporated presents the QSBT40-7, a high-performance PNP transistor designed to deliver reliable and efficient performance for a wide range of applications. This robust semiconductor device is an essential component for electronic enthusiasts and professionals looking to build or enhance their electronic circuits with a dependable PNP bipolar junction transistor (BJT).

Key Features:

  • High Current Capacity: The QSBT40-7 is capable of handling continuous collector currents up to -500mA, making it suitable for moderate power switching and amplification tasks.
  • Low VCE(SAT): With a low collector-emitter saturation voltage, this transistor ensures minimal power loss during operation, enhancing overall efficiency.
  • High Voltage Tolerance: It can withstand up to -40V across the collector-emitter junction, providing a good margin for voltage spikes and surges in the circuit.
  • Fast Switching Speeds: The device is engineered for quick switching, enabling high-speed operation in digital and analog circuits.
  • RoHS Compliant: Adhering to environmental standards, the QSBT40-7 is RoHS compliant, ensuring it meets the latest regulations for hazardous substance control.

Applications:

The versatility of the QSBT40-7 allows it to be used in various applications, including:

  • Signal processing
  • Power management
  • Load switching
  • Linear amplification
  • Driver stages in hi-fi amplifiers and audio equipment

Package and Quality:

The QSBT40-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its thermal and electrical performance, making it an excellent choice for portable and miniaturized electronics. Furthermore, Diodes Incorporated is committed to delivering high-quality products, and the QSBT40-7 is no exception, undergoing rigorous testing to ensure it meets the highest standards of reliability and performance.

Whether you're designing power supplies, working on audio amplification, or simply looking for a reliable PNP transistor for your next project, the QSBT40-7 from Diodes Incorporated is a solid choice that won't disappoint.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3726 $50.3010
330+ $0.3057 $100.8810
510+ $0.2962 $151.0620
700+ $0.2866 $200.6200
905+ $0.2771 $250.7755
1,210+ $0.2484 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess