EN
  • EN
  • DE

SN74HC540PWR

Part No SN74HC540PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER 8-INPUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1008500-SN74HC540PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC540PWR CAD Model

Description

Product Overview: SN74HC540PWR by Texas Instruments

The SN74HC540PWR by Texas Instruments is a high-performance, octal buffer and line driver designed to provide reliable interfacing solutions for a wide range of digital electronics applications. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology, offering a perfect blend of speed and power efficiency.

Featuring eight non-inverting buffers with 3-state outputs, the SN74HC540PWR is optimized for driving bus lines or buffering memory address registers. Its 3-state outputs ensure that multiple outputs can be connected together for bus-driving applications without the risk of damaging the device or the bus lines. This makes it an ideal choice for situations where data needs to be sent to multiple receivers or when the bus lines must be isolated during certain operations.

The SN74HC540PWR operates over a wide voltage range, from 2V to 6V, providing the flexibility to be used in systems with different logic levels. This feature, combined with its low power consumption, makes it suitable for battery-operated and portable devices, as well as for more traditional computing and consumer electronics.

Packaged in a TSSOP (Thin Shrink Small Outline Package), the SN74HC540PWR is designed for space-saving on printed circuit boards, which is essential for modern compact electronic designs. Its surface-mount footprint also allows for automated assembly processes, facilitating mass production and ensuring consistent quality.

The SN74HC540PWR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. Whether used in industrial control systems, telecommunication infrastructure, or consumer electronics, this robust device maintains its functionality even in harsh environments.

In summary, Texas Instruments' SN74HC540PWR is a versatile, high-quality octal buffer and line driver that provides reliable performance for digital systems requiring efficient bus driving and signal buffering. Its compatibility with a wide range of voltages, low power consumption, and robust operating temperature range make it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5914 $50.2690
210+ $0.4852 $101.8920
320+ $0.4701 $150.4320
440+ $0.4549 $200.1560
570+ $0.4397 $250.6290
765+ $0.3943 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess